Red Valve Company, Inc. Knife Gate Valves Slurry

Description
Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate valve provides bi-directional shutoff. A heavy-duty topworks is standard. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.
Description
Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate valve provides bi-directional shutoff. A heavy-duty topworks is standard. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.

Suppliers

Company
Product
Description
Supplier Links
Knife Gate Valves - Slurry - Red Valve Company, Inc.
Carnegie, PA, USA
Knife Gate Valves
Slurry
Knife Gate Valves Slurry
Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate valve provides bi-directional shutoff. A heavy-duty topworks is standard. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.

Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate valve provides bi-directional shutoff. A heavy-duty topworks is standard.

Materials of Construction

  • Cast Iron Body to 24"
  • Fabricated Steel Body over 24"
  • Optional 304SS or 316SS body
  • Gate ASTM A240 T-316
  • Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS
  • ANSI Class 125/150#
  • Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Slurry
Product Name Knife Gate Valves
Valve Type Gate
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Water; Ground Water; Wastewater; Slurries
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113776060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
FBV Series 3-Way Fill & Bleed Toggle - FBV-3D - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details