Red Valve Company, Inc. Knife Gate Valves Pneumatic, Slurry

Description
Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.
Description
Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.

Suppliers

Company
Product
Description
Supplier Links
Knife Gate Valves - Pneumatic, Slurry - Red Valve Company, Inc.
Carnegie, PA, USA
Knife Gate Valves
Pneumatic, Slurry
Knife Gate Valves Pneumatic, Slurry
Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Materials of Construction Cast Iron Body to 24" Fabricated Steel Body over 24" Optional 304SS or 316SS body Gate ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS ANSI Class 125/150# Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.

Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators.

The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations.

Materials of Construction

  • Cast Iron Body to 24"
  • Fabricated Steel Body over 24"
  • Optional 304SS or 316SS body
  • Gate ASTM A240 T-316
  • Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 SS
  • ANSI Class 125/150#
  • Slurry sleeves: Pure Gum Rubber, Buna-N, EPDM, and Viton.
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Pneumatic, Slurry
Product Name Knife Gate Valves
Valve Type Gate
Media Water; Ground Water; Wastewater; Slurries
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E215F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000011405-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details