Red Pitaya, d.o.o. Oscilloscope STEMlab 125-14 External Clock Starter Kit

Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..
Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Suppliers

Company
Product
Description
Supplier Links
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Supplier's Site

Technical Specifications

  Red Pitaya, d.o.o.
Product Category Oscilloscopes
Product Number STEMlab 125-14 External Clock Starter Kit
Product Name Oscilloscope
Bandwidth 62.5 MHz
Number of Input Channels 6 (# channels)
Number of Trigger Inputs 3 (# channels)
A/D Resolution 14.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Oscilloscopes - 2372453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details