STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Signal Generators |
| Product Name | STEMlab 125-14 Calibrated Kit |
| Device Type | Generator |
| Generator Type | Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal |
| Form Factor | Portable; PCB |
| Operation Features | Reference; Oscillator; Reverse Power Protection; Battery Powered? (optional feature) |
| User Interface | CPU Controlled; Hand-held Programmer; Web |