SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Spectrum Analyzers and Signal Analyzers |
| Product Number | SIGNALlab 250-12 Standard Kit |
| Product Name | Signal and Spectrum Analyzer |
| Special Instrument Type | Handheld; Portable |
| Analyzer Type | Instrument; PC |
| Test Type | Modulation; Distortion; Noise |
| Analysis Type | Fast Fourier Transform; Swept-Tuned |
| Operation Features | Markers; Limit Lines; Zero Span; Noise Marker (optional feature); Video Averaging; SelfCalibrating; Trigger Modes; Battery Powered (optional feature) |