Red Pitaya, d.o.o. Datasheets for Spectrum Analyzers and Signal Analyzers
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. | |
| SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that... | |
| SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. | |
| SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. | |
| STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. | |
| STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. | |
| STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that... | |
| STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a... | |
| STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide... | |
| STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and... | |
| STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise... | |
| STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. | |
| STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs... | |
| We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. |