Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283082-ZMM5226B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIO ZENER GLASS 3.3V 500MW LL-34
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1283082-ZMM5226B | ZMM5226B | ZMM5226B |
| Product Name | Diodes - Zener - Single - ZMM5226B | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-80C; SOD-80 | LL-34 |