Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers UMB10F

Description
Win Source Part Number: 1367790-UMB10F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Product Status: Active Package / Case: 4-SMD, Flat Lead Supplier Device Package: 4-SOF2 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 400 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1367790-UMB10F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Product Status: Active Package / Case: 4-SMD, Flat Lead Supplier Device Package: 4-SOF2 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 400 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367790-UMB10F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367790-UMB10F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367790-UMB10F
Win Source Part Number: 1367790-UMB10F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Product Status: Active Package / Case: 4-SMD, Flat Lead Supplier Device Package: 4-SOF2 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 400 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367790-UMB10F
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Rectron USA
Product Status: Active
Package / Case: 4-SMD, Flat Lead
Supplier Device Package: 4-SOF2
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 400 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - UMB10F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
UMB10F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers UMB10F
BRDGE RCT GLASS 1000V .5A SOF2-4

BRDGE RCT GLASS 1000V .5A SOF2-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1367790-UMB10F UMB10F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data