Trans Darlington PNP 60V 5A 2000mW 3-Pin(3+Tab) TO-220 Product overview: TIP125 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 2000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 2000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP125 can be used for catalog matching and distributor lookup.
Darlington Transistors TO220 PNP Darlington Plasticleads
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-TIP125 | TIP125 |
| Product Name | 60V 5A 2000mW TO-220 Bipolar Transistor | Darlington Transistors |
| Polarity | PNP | |
| Package Type | Tube | |
| Packing Method | Tube | |
| IC(max) | 5000 milliamps |