Rectron Semiconductor Inc. TVS - TVS - Diodes - SM8S20CA SM8S20CA

Description
Manufacturer: Rectron USA Win Source Part Number: 895531-SM8S20CA Series: SM8S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 32.4V Clamp Ipp Tvs Diode Surface Mount DO-218 Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 895531-SM8S20CA Series: SM8S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 32.4V Clamp Ipp Tvs Diode Surface Mount DO-218 Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S20CA - 895531-SM8S20CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S20CA
895531-SM8S20CA
TVS - TVS - Diodes - SM8S20CA 895531-SM8S20CA
Manufacturer: Rectron USA Win Source Part Number: 895531-SM8S20CA Series: SM8S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 32.4V Clamp Ipp Tvs Diode Surface Mount DO-218 Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 895531-SM8S20CA
Series: SM8S
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 32.4V Clamp Ipp Tvs Diode Surface Mount DO-218
Package: Reel - TR
Package: DO-218AB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 895531-SM8S20CA
Product Name TVS - TVS - Diodes - SM8S20CA
Package DO-218
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SL24T1 - 895315-SL24T1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2467476P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details
TVS Diodes - 1727-PESD24VL2BAT-QRDKR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 41 volts
View Details