RECTRON SEMICONDUCTOR INC.
SF54-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF54-T
Description
Rectifiers 5A 200V 35ns
Datasheet
Description
Rectifiers 5A 200V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF54-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details