Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243912-RS605M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
BRIDGE RECT GLASS 600V 6A RS-6M
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1243912-RS605M | RS605M | RS605M |
| Product Name | Bridge Rectifiers - RS605M | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |