Rectron Semiconductor Inc. Bridge Rectifiers - RS1005M-C-LV RS1005M-C-LV

Description
Manufacturer: Rectron USA Win Source Part Number: 892322-RS1005M-C-LV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RS-10M Package: Tube Package: 4-SIP, RS-10M Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: RS-10M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 892322-RS1005M-C-LV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RS-10M Package: Tube Package: 4-SIP, RS-10M Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: RS-10M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS1005M-C-LV - 892322-RS1005M-C-LV - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS1005M-C-LV
892322-RS1005M-C-LV
Bridge Rectifiers - RS1005M-C-LV 892322-RS1005M-C-LV
Manufacturer: Rectron USA Win Source Part Number: 892322-RS1005M-C-LV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RS-10M Package: Tube Package: 4-SIP, RS-10M Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: RS-10M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 892322-RS1005M-C-LV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RS-10M
Package: Tube
Package: 4-SIP, RS-10M
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: RS-10M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 892322-RS1005M-C-LV
Product Name Bridge Rectifiers - RS1005M-C-LV
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole RS-10M
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details