The TPS1101D is a single P-channel enhancement-mode MOSFET in an 8-pin SOIC package, designed for low-voltage power distribution in battery-powered systems. It features a maximum gate-to-source threshold voltage of -1.5 V and a typical on-state resistance of 90 mΩ at -10 V gate drive. The device supports continuous drain current up to 1.1 A at 150°C junction temperature and has a power dissipation rating of 791 mW at 25°C. It operates over a junction temperature range of -40°C to 150°C and meets MIL-STD-883C, Method 3015 for ESD protection up to 2 kV. The package is compatible with standard SOIC footprints and is rated for lead temperatures up to 260°C for 10 seconds.
Single P-channel Enhancement-Mode MOSFET 8-SOIC
Small Signal Field-Effect Transistor, 2.3A I(D), 15V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
P-Channel JFET, 15V, 2.3A, 90mR, SOIC Product overview: TPS1101D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15V, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 2.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1101D can be used for catalog matching and distributor lookup.
P-Channel 15V 2.3A (Ta) 791mW (Ta) Surface Mount 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033584-TPS1101D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 791mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11.25nC @ 10V
Maximum Gate-Source Voltage: +2V, -15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET P-CH 15V 2.3A 8SOIC
MOSFET Single P-Ch Enh-Mode MOSFET
MOSFET P-CH 15V 2.3A 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS1101D | TPS1101D | 278-TPS1101D | 296-3381-5-ND | 033584-TPS1101D | TPS1101D | TPS1101D | TPS1101D |
| Product Name | TPS1101 Single P-channel Enhancement-Mode MOSFET | P-Channel 15V 2.3A SOIC MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1101D | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | SOIC8 | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | |||
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Bulk; Tube; Bulk,Tube | |||||
| PD | 791 milliwatts | 791 milliwatts | 791 milliwatts |