Rectron Semiconductor Inc. 1000V 2.5A Diode and Rectifier RL257

Description
DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL257 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL257 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL257 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL257 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V 2.5A Diode and Rectifier - 280-RL257 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 2.5A Diode and Rectifier
280-RL257
1000V 2.5A Diode and Rectifier 280-RL257
DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL257 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL257 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL257 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL257 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RL257 - 847512-RL257 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RL257
847512-RL257
Diodes, Rectifiers - Single - RL257 847512-RL257
Manufacturer: Rectron USA Win Source Part Number: 847512-RL257 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 847512-RL257
Features: Diode 1000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-RL257 847512-RL257
Product Name 1000V 2.5A Diode and Rectifier Diodes, Rectifiers - Single - RL257
Package Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050319 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers