The RL255 is a silicon rectifier diode with a maximum voltage rating of 1000 volts and a current rating of 2.5 amperes. It features low leakage and low forward voltage drop, making it suitable for various applications requiring efficient rectification. The device is housed in a molded plastic case with a UL flammability classification of 94V-O, ensuring safety and reliability. It has a typical thermal resistance of 35°C/W and operates within a temperature range of -55°C to +150°C. The diode is designed for single-phase, half-wave applications and can handle peak forward surge currents, making it versatile for both resistive and inductive loads. The RL255 is packaged in reels, with a quantity of 3000 per package, and is classified under MSL Level 1, indicating it has no moisture sensitivity concerns.
Manufacturer: Rectron USA
Win Source Part Number: 847511-RL255
Features: Diode 1000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 847511-RL255 |
| Product Name | Diodes, Rectifiers - Single - RL255 |
| Diode Type | Diode 1000 V |