RECTRON SEMICONDUCTOR INC.
MURS360 -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
MURS360
Description
Rectifiers SMC
Datasheet
Description
Rectifiers SMC
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
MURS360 |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AB-2
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220F
IO
10 amps
VRRM
100 volts
View Details
Diode Type
Diode Array 2 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Package
PG-SOT363-6
View Details
3 suppliers
Rectifier Configuration / Technology
Bridge
Package
Dfs
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details