Rectron Semiconductor Inc. Diodes - Zener - Single - MMSZ5225BS MMSZ5225BS

Description
Manufacturer: Rectron USA Win Source Part Number: 885432-MMSZ5225BS Features: Zener Diode 3 V 500 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 885432-MMSZ5225BS Features: Zener Diode 3 V 500 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5225BS - 885432-MMSZ5225BS - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5225BS
885432-MMSZ5225BS
Diodes - Zener - Single - MMSZ5225BS 885432-MMSZ5225BS
Manufacturer: Rectron USA Win Source Part Number: 885432-MMSZ5225BS Features: Zener Diode 3 V 500 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 885432-MMSZ5225BS
Features: Zener Diode 3 V 500 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 885432-MMSZ5225BS
Product Name Diodes - Zener - Single - MMSZ5225BS
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details