Rectron Semiconductor Inc. 7.5V 500mW Zener Diode MM5Z7V5B

Description
Zener Diodes 7.5V 500mW SOD-523 Z ener 2% Product overview: MM5Z7V5B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z7V5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 7.5V 500mW SOD-523 Z ener 2% Product overview: MM5Z7V5B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z7V5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 500mW Zener Diode - 2086-MM5Z7V5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 500mW Zener Diode
2086-MM5Z7V5B
7.5V 500mW Zener Diode 2086-MM5Z7V5B
Zener Diodes 7.5V 500mW SOD-523 Z ener 2% Product overview: MM5Z7V5B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z7V5B can be used for catalog matching and distributor lookup.

Zener Diodes 7.5V 500mW SOD-523 Z ener 2% Product overview: MM5Z7V5B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z7V5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z7V5B - 927350-MM5Z7V5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z7V5B
927350-MM5Z7V5B
Diodes - Zener - Single - MM5Z7V5B 927350-MM5Z7V5B
Manufacturer: Rectron USA Win Source Part Number: 927350-MM5Z7V5B Features: Zener Diode Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 927350-MM5Z7V5B
Features: Zener Diode
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z7V5B
Zener Diodes MM5Z7V5B
Zener Diodes 7.5V 500mW SOD-523 Z ener 2%

Zener Diodes 7.5V 500mW SOD-523 Z ener 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MM5Z7V5B 927350-MM5Z7V5B MM5Z7V5B
Product Name 7.5V 500mW Zener Diode Diodes - Zener - Single - MM5Z7V5B Zener Diodes
Package Reel SOD-523; SOD-523-2
Unlock Full Specs
to access all available technical data