Rectron Semiconductor Inc. Bridge Rectifiers - MD5S MD5S

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221443-MD5S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221443-MD5S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MD5S - 1221443-MD5S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MD5S
1221443-MD5S
Bridge Rectifiers - MD5S 1221443-MD5S
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221443-MD5S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1221443-MD5S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
600V 0.8A Diode and Rectifier - 299-MD5S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.8A Diode and Rectifier
299-MD5S
600V 0.8A Diode and Rectifier 299-MD5S
Diode Rectifier Bridge Single 600V 0.8A 4-Pin MD-S Product overview: MD5S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD5S can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 0.8A 4-Pin MD-S Product overview: MD5S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MD5S
Bridge Rectifiers MD5S
Bridge Rectifiers MD-S,MiniDIp,0.5A 600V,Bridge,SM,GP

Bridge Rectifiers MD-S,MiniDIp,0.5A 600V,Bridge,SM,GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1221443-MD5S 299-MD5S MD5S
Product Name Bridge Rectifiers - MD5S 600V 0.8A Diode and Rectifier Bridge Rectifiers
Package Reel MD-S-4
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier single diode - BAS86,115 - Nexperia B.V.
Specs
Applications Switching
Package MiniMELF; SOD-80; SOD80C SOD80C
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2613900 - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
7 suppliers