Rectron Semiconductor Inc. Bridge Rectifiers - KBL408 KBL408

Description
Manufacturer: Rectron USA Win Source Part Number: 846810-KBL408 Features: Bridge Rectifier 800 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 846810-KBL408 Features: Bridge Rectifier 800 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBL408 - 846810-KBL408 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL408
846810-KBL408
Bridge Rectifiers - KBL408 846810-KBL408
Manufacturer: Rectron USA Win Source Part Number: 846810-KBL408 Features: Bridge Rectifier 800 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 846810-KBL408
Features: Bridge Rectifier 800 V
Package: Tube
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2300
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 846810-KBL408
Product Name Bridge Rectifiers - KBL408
Diode Type Bridge Rectifier 800 V
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6517LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details