Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL402

Description
Win Source Part Number: 1367989-KBL402 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Package: Tube Product Status: Active Package / Case: 4-SIP, KBL Supplier Device Package: KBL Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367989-KBL402 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Package: Tube Product Status: Active Package / Case: 4-SIP, KBL Supplier Device Package: KBL Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367989-KBL402 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367989-KBL402
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367989-KBL402
Win Source Part Number: 1367989-KBL402 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Package: Tube Product Status: Active Package / Case: 4-SIP, KBL Supplier Device Package: KBL Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V

Win Source Part Number: 1367989-KBL402
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rectron USA
Package: Tube
Product Status: Active
Package / Case: 4-SIP, KBL
Supplier Device Package: KBL
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367989-KBL402
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Diode - 81005925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Diode and Rectifier - 280-BAS116GW - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details