RECTRON SEMICONDUCTOR INC.
HER155-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER155-B
Description
Rectifiers 1.5A 400V
Datasheet
Description
Rectifiers 1.5A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER155-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-247(2pin)-P2
IO
20 amps
VRRM
1200 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT323; SOT323
View Details
7 suppliers