RECTRON SEMICONDUCTOR INC.
FR203-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR203-B
Description
Rectifiers 2A 200V 150ns
Datasheet
Description
Rectifiers 2A 200V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR203-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SOD-323; Sod-323
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details