RECTRON SEMICONDUCTOR INC.
FR202-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR202-B
Description
Rectifiers 2A 100V 150ns
Datasheet
Description
Rectifiers 2A 100V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR202-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
Tj
-65 C (-85 F)
View Details
6 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
40 amps
VRRM
100 volts
View Details