RECTRON SEMICONDUCTOR INC.
FR102-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR102-B
Description
Rectifiers 1A 100V 150ns
Datasheet
Description
Rectifiers 1A 100V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR102-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-41; DO-41
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
Tj
150 C (302 F)
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TO-247
IO
25 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details