RECTRON SEMICONDUCTOR INC.
ESM102-W -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
ESM102-W
Description
Rectifiers 1A 100V 35ns
Datasheet
Description
Rectifiers 1A 100V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
ESM102-W |
|
Product Name
|
Rectifiers |
|
Package
|
MELF
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-3P
IO
30 amps
VRRM
40 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details