Manufacturer: Rectron USA
Win Source Part Number: 870095-EDB104S
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DB-S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Bridge Rectifiers DIPBridge,SM,GP DB-S,1A,200V,50ns
BRIDGE RECT GLASS 400V 1A DBS
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 870095-EDB104S | EDB104S | EDB104S |
| Product Name | Bridge Rectifiers - EDB104S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S |