The DTC123JKA is an NPN digital transistor with built-in bias resistors, designed for inverter circuit configurations without external input resistors. It is packaged in SOT-23-3L and has a maximum power dissipation of 200 mW, a supply voltage rating of 50 V, and a continuous output current of 100 mA. The device operates with an input resistance of 1.54 to 2.86 kΩ and a transition frequency of 250 MHz. The junction temperature ranges from -55°C to 150°C, and the storage temperature ranges from -55°C to 150°C.
TRANS PRE-BIASED 200MA SOT-23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23 Product overview: DTC123JKA from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 50 V, 100 mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200MA, 50 V, 100 mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JKA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-DTC123JKA |
| Product Name | SMD 200MA 50 V 100 mA Bipolar Transistor |
| Package Type | Tape & Reel |