Rectron Semiconductor Inc. Bridge Rectifiers - DB156 DB156

Description
Manufacturer: Rectron USA Win Source Part Number: 868230-DB156 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 868230-DB156 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB156 - 868230-DB156 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB156
868230-DB156
Bridge Rectifiers - DB156 868230-DB156
Manufacturer: Rectron USA Win Source Part Number: 868230-DB156 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 868230-DB156
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DB-1
Package: Tube
Package: 4-EDIP (0.321", 8.15mm)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DB-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
1.5A 800V DIP Diode and Rectifier - 299-DB156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 800V DIP Diode and Rectifier
299-DB156
1.5A 800V DIP Diode and Rectifier 299-DB156
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,800V Product overview: DB156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 800V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 800V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB156 can be used for catalog matching and distributor lookup.

Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,800V Product overview: DB156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 800V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 800V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DB156
Bridge Rectifiers DB156
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,800V

Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 868230-DB156 299-DB156 DB156
Product Name Bridge Rectifiers - DB156 1.5A 800V DIP Diode and Rectifier Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole DB-1
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 8 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 2466954 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details