NPN bipolar junction transistor in SOT-23 package with a collector-emitter voltage rating of 80 V, collector current of 0.5 A, and power dissipation of 0.25 W. Current gain (hFE) ranges from 100 to 1000 at a collector current of 1 mA and collector-emitter voltage of 10 V. Collector-base voltage is 80 V, emitter-base voltage is 4 V, and saturation voltage is 0.25 V at 1 mA base current. Maximum junction temperature is not specified.
Bipolar Transistors - BJT NPN 0.5A 80V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBTA06-T |
| Product Name | Bipolar Transistors - BJT |