Rectron Semiconductor Inc. Bipolar Transistors - BJT CMBT3904

Description
Bipolar Transistors - BJT NPN,0.2A,40V GenPur
Description
Bipolar Transistors - BJT NPN,0.2A,40V GenPur
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 0.2 A, and power dissipation of 0.25 W. It has a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and collector-emitter voltage of 1 V, with a collector-emitter saturation voltage of 0.20 V at 10 mA base current and 100 mA collector current. The transition frequency is 10 MHz at 10 mA collector current.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 0.2 A, and power dissipation of 0.25 W. It has a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and collector-emitter voltage of 1 V, with a collector-emitter saturation voltage of 0.20 V at 10 mA base current and 100 mA collector current. The transition frequency is 10 MHz at 10 mA collector current.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMBT3904
Bipolar Transistors - BJT CMBT3904
Bipolar Transistors - BJT NPN,0.2A,40V GenPur

Bipolar Transistors - BJT NPN,0.2A,40V GenPur

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMBT3904
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data