The BC857B is a PNP bipolar junction transistor in a SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -45 V, a collector current rating of -0.1 A, and a collector power dissipation of 200 mW. The DC current gain (hFE) ranges from 220 to 475 at VCE = -5 V and IC = -2 mA. The device features a thermal resistance of 625 ℃/W and operates with a junction temperature up to 150 ℃. Its SOT-23 package measures 2.80 to 3.00 mm in length, 1.20 to 1.40 mm in width, and 0.90 to 1.15 mm in height. The part is qualified for use in commercial applications and meets RoHS standards.
Bipolar Transistors - BJT SOT23,PNP,0.1A,50V,2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-BC857B |
| Product Name | 0.1A 50V SOT23 Bipolar Transistor |
| Polarity | PNP |