Rectron Semiconductor Inc. Diodes, Rectifiers - Single - 1N5402G 1N5402G

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121975-1N5402G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121975-1N5402G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5402G - 1121975-1N5402G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5402G
1121975-1N5402G
Diodes, Rectifiers - Single - 1N5402G 1121975-1N5402G
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121975-1N5402G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1121975-1N5402G
Manufacturer Homepage: www.rectron.com
Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121975-1N5402G
Product Name Diodes, Rectifiers - Single - 1N5402G
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details