Rectron Semiconductor Inc. Diodes - Zener - Single - 1N5387B 1N5387B

Description
Manufacturer: Rectron USA Win Source Part Number: 854350-1N5387B Features: Zener Diode 190 V 5 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 854350-1N5387B Features: Zener Diode 190 V 5 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5387B - 854350-1N5387B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5387B
854350-1N5387B
Diodes - Zener - Single - 1N5387B 854350-1N5387B
Manufacturer: Rectron USA Win Source Part Number: 854350-1N5387B Features: Zener Diode 190 V 5 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 854350-1N5387B
Features: Zener Diode 190 V 5 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 854350-1N5387B
Product Name Diodes - Zener - Single - 1N5387B
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4480US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details