RECTRON SEMICONDUCTOR INC.
10A2-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
10A2-B
Description
Rectifiers 10A 200V
Datasheet
Description
Rectifiers 10A 200V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
10A2-B |
|
Product Name
|
Rectifiers |
|
Package
|
Case R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
100 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
DPAK; Dpak (to-252)
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details