RECOM Power, Inc. DC DC Converters RSO-1212SZ

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1428-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1428-5-ND
DC DC Converters 945-1428-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power - 64X0017 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power
64X0017
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power 64X0017
DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RSO-1212SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSO-1212SZ
Power Supplies - Board Mount - DC DC Converters RSO-1212SZ
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1428-5-ND 64X0017 RSO-1212SZ
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1150-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details