RECOM Power, Inc. DC DC Converters RSO-0509S

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2020-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2020-5-ND
DC DC Converters 945-2020-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input

Buy Now Datasheet
DC DC Converters - 1486-RSO-0509S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RSO-0509S-CHP
DC DC Converters 1486-RSO-0509S-CHP
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RSO-0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSO-0509S
Power Supplies - Board Mount - DC DC Converters RSO-0509S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power - 63X9962 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
63X9962
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power 63X9962
DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2020-5-ND RSO-0509S 63X9962
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 58802851 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 200.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details