The 3W DC/DC Converter 'econoline' SMD DIP14 from Recom Power is designed for high power density applications. It operates within an input voltage range of 9-18 VDC or 18-36 VDC, depending on the model, and provides single or dual regulated outputs with no minimum load requirement. The converter features an isolation voltage of either 2kVDC or 3kVDC for one minute, making it suitable for various industrial applications. It is fully protected against overloading, short circuits, and has an ON/OFF control feature. The operating temperature range is from -40°C to +81°C without derating, ensuring reliability in diverse environments. The product is compliant with IEC/EN/UL62368 standards and is RoHS compliant. The compact DIP14 package measures 18.9 x 17.2 x 8.7 mm and weighs approximately 2.5 g.
3W DC/DC-CONVERTER 'ECONOLINE' S
3W DC/DC-CONVERTER 'ECONOLINE' SMD DIP14 3KV REG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RSH3-1205S/H3-ND | 52AK7989 |
| Product Name | DC DC Converters | 3W Dc/dc-Converter 'econoline' Smd Dip14 3Kv Reg Rohs Compliant Recom Power |
| Type | DC-DC Converter; 1 | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |