RECOM Power, Inc. DC DC Converters RSH2-243.3S/H2

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-243.3S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-243.3S/H2-ND
DC DC Converters 945-RSH2-243.3S/H2-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power - 90AJ0917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power
90AJ0917
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power 90AJ0917
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-243.3S/H2-ND 90AJ0917
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 100715447 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details