RECOM Power, Inc. DC DC Converters RSH2-1224S/H2

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-1224S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-1224S/H2-ND
DC DC Converters 945-RSH2-1224S/H2-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power - 90AJ0893 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
90AJ0893
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power 90AJ0893
DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-1224S/H2-ND 90AJ0893
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

30W Medical Desktop Power Supply, Single Output - QAMA-30 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details