Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input
DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RSH2-1224S/H2-RTR-ND | 90AJ0894 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps |