RECOM Power, Inc. DC DC Converters RSH2-1212S/H3

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-1212S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-1212S/H3-ND
DC DC Converters 945-RSH2-1212S/H3-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power - 90AJ0887 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power
90AJ0887
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power 90AJ0887
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-1212S/H3-ND 90AJ0887
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-25-2u-27680 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details