Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Isolation Voltage:2kV RoHS Compliant: Yes
DC DC CONVERTER +/-5V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RS6-4805D-ND | 99Y7358 | RS6-4805D |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.6000 amps | 0.6000 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |