RECOM Power, Inc. DC DC Converters RS6-2405D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2988-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2988-ND
DC DC Converters 945-2988-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 99Y7351 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
99Y7351
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 99Y7351
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-2405D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-2405D
Power Supplies - Board Mount - DC DC Converters RS6-2405D
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2988-ND 99Y7351 RS6-2405D
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details