Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 72V Input
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RS3E-4824S/H3-ND | 50AJ8262 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.1250 amps | 0.1250 amps |
| DC Input Voltage | 36.0 to 72.0 volts |