RECOM Power, Inc. DC DC Converters RS3E-123.3S/H3

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS3E-123.3S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS3E-123.3S/H3-ND
DC DC Converters 945-RS3E-123.3S/H3-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power - 50AJ8251 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power
50AJ8251
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power 50AJ8251
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS3E-123.3S/H3-ND 50AJ8251
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details