RECOM Power, Inc. DC DC Converters RS3E-0505S/H3

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 50AJ8240, operates at an output voltage of 5V and provides a maximum output current of 600mA, delivering a total output power of 3W. It features a 2:1 wide input voltage range, allowing for input voltages from 4.5V to 9V. The converter is designed for high efficiency and includes a remote on/off control feature. It is certified for safety with 3kVDC isolation and complies with IEC/EN62368-1 standards, as well as UL/CSA/CAN certifications. The operating temperature range is from -40°C to +70°C without derating, making it suitable for demanding industrial applications. The product has a compact SIP8 package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 50AJ8240, operates at an output voltage of 5V and provides a maximum output current of 600mA, delivering a total output power of 3W. It features a 2:1 wide input voltage range, allowing for input voltages from 4.5V to 9V. The converter is designed for high efficiency and includes a remote on/off control feature. It is certified for safety with 3kVDC isolation and complies with IEC/EN62368-1 standards, as well as UL/CSA/CAN certifications. The operating temperature range is from -40°C to +70°C without derating, making it suitable for demanding industrial applications. The product has a compact SIP8 package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS3E-0505S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS3E-0505S/H3-ND
DC DC Converters 945-RS3E-0505S/H3-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power - 50AJ8240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
50AJ8240
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power 50AJ8240
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS3E-0505S/H3-ND 50AJ8240
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data