RECOM Power, Inc. DC DC Converters RS3-483.3S/H3

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2005-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2005-5-ND
DC DC Converters 945-2005-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.6A; Power Supply Approvals Recom Power - 64X0340 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.6A; Power Supply Approvals Recom Power
64X0340
Dc-Dc Converter, Medical, 3.3V, 0.6A; Power Supply Approvals Recom Power 64X0340
DC-DC CONVERTER, MEDICAL, 3.3V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2005-5-ND 64X0340
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details