RECOM Power, Inc. DC DC Converters RS3-2412D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1568-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1568-5-ND
DC DC Converters 945-1568-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 3W, +/-12V, 0.125A, Sip; Power Supply Approvals Recom Power - 64X0248 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3W, +/-12V, 0.125A, Sip; Power Supply Approvals Recom Power
64X0248
Dc/dc Converter, 3W, +/-12V, 0.125A, Sip; Power Supply Approvals Recom Power 64X0248
DC/DC CONVERTER, 3W, +/-12V, 0.125A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 3W, +/-12V, 0.125A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-2412D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-2412D
Power Supplies - Board Mount - DC DC Converters RS3-2412D
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1568-5-ND 64X0248 RS3-2412D
Product Name DC DC Converters Dc/dc Converter, 3W, +/-12V, 0.125A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT30-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details